Kingbright Corporation 5MM OVAL GREEN LED WP5603ZGDL/SD/G

Description
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM OVAL GREEN LED - WP5603ZGDL/SD/G - Kingbright Corporation
City of Industry, CA, USA
5MM OVAL GREEN LED
WP5603ZGDL/SD/G
5MM OVAL GREEN LED WP5603ZGDL/SD/G
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 80°(H) 40°(V)
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1881-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1881-ND
LED Indication - Discrete 754-1881-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP5603ZGDL/SD/G
Standard LEDs - Through Hole WP5603ZGDL/SD/G
Standard LEDs - Through Hole Oval Green 525nm 3500mcd 100/50deg

Standard LEDs - Through Hole Oval Green 525nm 3500mcd 100/50deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP5603ZGDL/SD/G 754-1881-ND WP5603ZGDL/SD/G
Product Name 5MM OVAL GREEN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Oval LED Radial
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 520 nm (5200 Å)
Viewing Angle 40 to 80 degrees 40 to 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
High Brightness LED - CP41B-RDS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details