Kingbright Corporation 5MM YELLOW LED WP7083YD

Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM YELLOW LED - WP7083YD - Kingbright Corporation
City of Industry, CA, USA
5MM YELLOW LED
WP7083YD
5MM YELLOW LED WP7083YD
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 60°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP7083YD
Product Name 5MM YELLOW LED
LED Package: 5mm (T1 3/4) Viewing Angle 60+
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.2X1.4MM WARM WHITE SMD LED - AA2214VR41S-W2-AMT - Kingbright Corporation
Specs
LED Type White
Viewing Angle 120 degrees
Luminous Intensity 1600 milliCandela
View Details