Kingbright Corporation Led, Red, T-3 (10Mm), 380Mcd, 660Nm; Led Color Kingbright L-813SRD-C

Description
LED, RED, T-3 (10MM), 380MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:380mcd; Viewing Angle:30°; Lens Shape:RoundRoHS Compliant: Yes
Description
LED, RED, T-3 (10MM), 380MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:380mcd; Viewing Angle:30°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Kingbright L-813SRD-C is a 10mm T-3 red LED designed for reliable performance in various applications. It features a luminous intensity of 380 millicandelas at a forward current of 20mA, with a peak wavelength of 655nm and a dominant wavelength of 640nm. The LED has a viewing angle of 30 degrees, making it suitable for applications requiring focused light output. It operates within a temperature range of -40°C to +85°C and is RoHS compliant, ensuring it meets environmental standards. The device has a maximum forward voltage of 2.5V and can handle a peak forward current of 155mA. Its solid-state reliability contributes to a long operational life, making it a robust choice for engineers seeking dependable LED solutions.

Datasheet Summary
Powered by GS/AI

The Kingbright L-813SRD-C is a 10mm T-3 red LED designed for reliable performance in various applications. It features a luminous intensity of 380 millicandelas at a forward current of 20mA, with a peak wavelength of 655nm and a dominant wavelength of 640nm. The LED has a viewing angle of 30 degrees, making it suitable for applications requiring focused light output. It operates within a temperature range of -40°C to +85°C and is RoHS compliant, ensuring it meets environmental standards. The device has a maximum forward voltage of 2.5V and can handle a peak forward current of 155mA. Its solid-state reliability contributes to a long operational life, making it a robust choice for engineers seeking dependable LED solutions.

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-3 (10Mm), 380Mcd, 660Nm; Led Color Kingbright - 26M0063 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-3 (10Mm), 380Mcd, 660Nm; Led Color Kingbright
26M0063
Led, Red, T-3 (10Mm), 380Mcd, 660Nm; Led Color Kingbright 26M0063
LED, RED, T-3 (10MM), 380MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:380mcd; Viewing Angle:30°; Lens Shape:RoundRoHS Compliant: Yes

LED, RED, T-3 (10MM), 380MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:380mcd; Viewing Angle:30°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0063
Product Name Led, Red, T-3 (10Mm), 380Mcd, 660Nm; Led Color Kingbright
LED Package: T-3 (10mm)
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 2207151P - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
Number of Array Elements 3
View Details
4 suppliers
LED White Lighting - 1416-L128-4080EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers