Kingbright Corporation 1.8MM YELLOW LED WP4060YD

Description
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8MM YELLOW LED - WP4060YD - Kingbright Corporation
City of Industry, CA, USA
1.8MM YELLOW LED
WP4060YD
1.8MM YELLOW LED WP4060YD
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • 1.8mm diameter small size LED lamp
  • Versatile mounting on PCB or panel
  • Viewing angle - 70°
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-1376-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1376-ND
LED Indication - Discrete 754-1376-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP4060YD
Standard LEDs - Through Hole WP4060YD
Standard LEDs - Through Hole Yel 588nm 5mcd 70 Deg Diffused

Standard LEDs - Through Hole Yel 588nm 5mcd 70 Deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP4060YD 754-1376-ND WP4060YD
Product Name 1.8MM YELLOW LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round-1.8mm Radial
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Chip LED with reflector - SML-011YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details