Kingbright Corporation 5MM YEL. LED WP1503YD

Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM YEL. LED - WP1503YD - Kingbright Corporation
City of Industry, CA, USA
5MM YEL. LED
WP1503YD
5MM YEL. LED WP1503YD
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • T-1 3/4 diameter flangeless package
  • Viewing angle - 60°
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1872-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1872-ND
LED Indication - Discrete 754-1872-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1503YD
Standard LEDs - Through Hole WP1503YD
Standard LEDs - Through Hole YELLOW DIFFUSED

Standard LEDs - Through Hole YELLOW DIFFUSED

Buy Now Datasheet
LED YELLOW DIFFUSED T-1 3/4 T/H - 432-WP1503YD - Utmel Electronic Limited
Hong Kong, China
LED YELLOW DIFFUSED T-1 3/4 T/H
432-WP1503YD
LED YELLOW DIFFUSED T-1 3/4 T/H 432-WP1503YD
LED YELLOW DIFFUSED T-1 3/4 T/H

LED YELLOW DIFFUSED T-1 3/4 T/H

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1503YD 754-1872-ND WP1503YD 432-WP1503YD
Product Name 5MM YEL. LED LED Indication - Discrete Standard LEDs - Through Hole LED YELLOW DIFFUSED T-1 3/4 T/H
LED Package: 5mm (T1 3/4) Viewing Angle 60+ Radial
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SML-Z14YT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers