Kingbright Corporation 5MM ALGAAS RA.RED LED WP1503CB/SRD

Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter flangeless package Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter flangeless package Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM ALGAAS RA.RED LED - WP1503CB/SRD - Kingbright Corporation
City of Industry, CA, USA
5MM ALGAAS RA.RED LED
WP1503CB/SRD
5MM ALGAAS RA.RED LED WP1503CB/SRD
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter flangeless package Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Low power consumption
  • Versatile mounting on PCB or panel
  • T-1 3/4 diameter flangeless package
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1503CB/SRD
Product Name 5MM ALGAAS RA.RED LED
LED Package: Single-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details