Kingbright Corporation 5MM RT. ANGLE R/Y LED INDICATOR WP59BL/EYW

Description
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application
Datasheet
Description
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM RT. ANGLE R/Y LED INDICATOR - WP59BL/EYW - Kingbright Corporation
City of Industry, CA, USA
5MM RT. ANGLE R/Y LED INDICATOR
WP59BL/EYW
5MM RT. ANGLE R/Y LED INDICATOR WP59BL/EYW
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Bi-color right angle LED
  • 3 leads with one common lead
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Signage application
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP59BL/EYW
Product Name 5MM RT. ANGLE R/Y LED INDICATOR
LED Package: Single-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CS24Q3T2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details