Kingbright Corporation 2X5MM ORANGE-RED LED WP113EDT

Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X5MM ORANGE-RED LED - WP113EDT - Kingbright Corporation
City of Industry, CA, USA
2X5MM ORANGE-RED LED
WP113EDT
2X5MM ORANGE-RED LED WP113EDT
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Rectangular LED lamp with uniform light output
  • Viewing angle - 110°
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - WP113EDT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP113EDT-ND
LED Indication - Discrete WP113EDT-ND
Orange 617nm LED Indication - Discrete 2V Radial

Orange 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP113EDT
Standard LEDs - Through Hole WP113EDT
Standard LEDs - Through Hole Orange 625nm Diffused 5mcd

Standard LEDs - Through Hole Orange 625nm Diffused 5mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP113EDT WP113EDT-ND WP113EDT
Product Name 2X5MM ORANGE-RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-2X5mm Radial
LED Type Orange Orange
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1157-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details