Kingbright Corporation LEDs L-937EYW

Description
HE red-yellow LED,L937EYW 20/10mA 3mm
Request a Quote Datasheet
Description
HE red-yellow LED,L937EYW 20/10mA 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285657 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red-yellow LED,L937EYW 20/10mA 3mm

HE red-yellow LED,L937EYW 20/10mA 3mm

Supplier's Site
Led, 3Mm, He-Red/yellow; Led Color Kingbright - 26M0086 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, He-Red/yellow; Led Color Kingbright
26M0086
Led, 3Mm, He-Red/yellow; Led Color Kingbright 26M0086
LED, 3MM, HE-RED/YELLOW; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, Y 30mA; Luminous Intensity / Color:R 20mcd, Y 7mcd; Product Range:- RoHS Compliant: Yes

LED, 3MM, HE-RED/YELLOW; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, Y 30mA; Luminous Intensity / Color:R 20mcd, Y 7mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285657 26M0086
Product Name LEDs Led, 3Mm, He-Red/yellow; Led Color Kingbright
LED Package: 3mm T-1 (3mm)
LED Type Red; Yellow; Clear Red; Yellow; Red, Yellow
Peak Wavelength 588 to 625 nm (5880 to 6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details