Kingbright Corporation LED Indication - Discrete WP1043SYDTK

Description
LED YELLOW DIFFUSED RADIAL T/H
Request a Quote Datasheet
Description
LED YELLOW DIFFUSED RADIAL T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-WP1043SYDTK-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP1043SYDTK-ND
LED Indication - Discrete 754-WP1043SYDTK-ND
LED YELLOW DIFFUSED RADIAL T/H

LED YELLOW DIFFUSED RADIAL T/H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-WP1043SYDTK-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3A2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 8000 K
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details