Kingbright Corporation 4.7MM RED HOUSING LED WP1533BQ/ID

Description
Features and Applications Pre-trimmed leads for pc mounting 4.7mm right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting 4.7mm right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7MM RED HOUSING LED - WP1533BQ/ID - Kingbright Corporation
City of Industry, CA, USA
4.7MM RED HOUSING LED
WP1533BQ/ID
4.7MM RED HOUSING LED WP1533BQ/ID
Features and Applications Pre-trimmed leads for pc mounting 4.7mm right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • 4.7mm right angle LED
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1533BQ/ID
Product Name 4.7MM RED HOUSING LED
LED Package: Single-Level 4.7mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C503B-RAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details