Kingbright Corporation 3MM RIGHT ANGLE R/G LED WP130WDT/EGW

Description
Features and Applications Pre-trimmed leads for PCB mounting 3 leads with common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for PCB mounting 3 leads with common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RIGHT ANGLE R/G LED - WP130WDT/EGW - Kingbright Corporation
City of Industry, CA, USA
3MM RIGHT ANGLE R/G LED
WP130WDT/EGW
3MM RIGHT ANGLE R/G LED WP130WDT/EGW
Features and Applications Pre-trimmed leads for PCB mounting 3 leads with common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • 3 leads with common lead
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP130WDT/EGW
Product Name 3MM RIGHT ANGLE R/G LED
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MU8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details