Kingbright Corporation 5X5MM GAALAS LED WP1553SRDT

Description
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X5MM GAALAS LED - WP1553SRDT - Kingbright Corporation
City of Industry, CA, USA
5X5MM GAALAS LED
WP1553SRDT
5X5MM GAALAS LED WP1553SRDT
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Viewing angle - 110°
  • Lead free
  • RoHS compliant
  • Flush mount panel indicator
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1553SRDT
Product Name 5X5MM GAALAS LED
LED Package: Rectangular-5X5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CS24Q3T2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details