Kingbright Corporation Optoelectronics - LED Indication - Discrete WP7104SEC

Description
Win Source Part Number: 1178555-WP7104SEC Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 34° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1300mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 601nm Wavelength - Peak: 610nm Height (Max): 5.90mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1250 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1178555-WP7104SEC Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 34° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1300mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 601nm Wavelength - Peak: 610nm Height (Max): 5.90mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1250 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1178555-WP7104SEC
Optoelectronics - LED Indication - Discrete 1178555-WP7104SEC
Win Source Part Number: 1178555-WP7104SEC Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 34° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1300mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 601nm Wavelength - Peak: 610nm Height (Max): 5.90mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1250 Product Status: Obsolete

Win Source Part Number: 1178555-WP7104SEC
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 34°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1300mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 601nm
Wavelength - Peak: 610nm
Height (Max): 5.90mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1250
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 754-1250-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1250-ND
LED Indication - Discrete 754-1250-ND
Orange 601nm LED Indication - Discrete 2V Radial

Orange 601nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1178555-WP7104SEC 754-1250-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Orange; Orange Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å)
Viewing Angle 34 degrees 34 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811WT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers