Kingbright Corporation 3MM INFRARED LED WP710A10SF4C

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM INFRARED LED - WP710A10SF4C - Kingbright Corporation
City of Industry, CA, USA
3MM INFRARED LED
WP710A10SF4C
3MM INFRARED LED WP710A10SF4C
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP710A10SF4C
Product Name 3MM INFRARED LED
LED Package: Thru-Hole Infrared LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details