Kingbright Corporation 3MM RED LED WP710A10SURCK

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED - WP710A10SURCK - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED
WP710A10SURCK
3MM RED LED WP710A10SURCK
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP710A10SURCK-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP710A10SURCK-ND
LED Indication - Discrete 754-WP710A10SURCK-ND
LED RED CLEAR T-1 T/H

LED RED CLEAR T-1 T/H

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10SURCK 754-WP710A10SURCK-ND
Product Name 3MM RED LED LED Indication - Discrete
LED Package: 3mm (T1) Viewing Angle 30+ Radial
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å)
Viewing Angle 34 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XLMYK12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 70 degrees
View Details