Kingbright Corporation 5MM YEL.LED WP1513YT

Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM YEL.LED - WP1513YT - Kingbright Corporation
City of Industry, CA, USA
5MM YEL.LED
WP1513YT
5MM YEL.LED WP1513YT
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Versatile mounting on PCB or panel
  • T-1 3/4 diameter package, tapered type
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1513YT
Product Name 5MM YEL.LED
LED Package: 5mm (T1 3/4) Viewing Angle 20+
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 846-SML-010FTT86TR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZFBA155W5MAVCT-ND - DigiKey
Specs
LED Package: 0201 (0603 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details