Kingbright Corporation 5MM DUAL R/G LED WP57EGW

Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM DUAL R/G LED - WP57EGW - Kingbright Corporation
City of Industry, CA, USA
5MM DUAL R/G LED
WP57EGW
5MM DUAL R/G LED WP57EGW
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 60°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1469-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1469-ND
LED Indication - Discrete 754-1469-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP57EGW
Standard LEDs - Through Hole WP57EGW
Standard LEDs - Through Hole RED/GREEN DIFFUSED 2-LEAD

Standard LEDs - Through Hole RED/GREEN DIFFUSED 2-LEAD

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP57EGW 754-1469-ND WP57EGW
Product Name 5MM DUAL R/G LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 60 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details