Kingbright Corporation 3MM GREEN LED WP710A10SGD

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WP710A10SGD is a 3mm solid-state green LED from Kingbright Corporation, utilizing Gallium Phosphide technology to produce a super bright green light. It features a typical luminous intensity of 40 mcd at a forward current of 20 mA and has a viewing angle of 50 degrees. The LED operates with a forward voltage of 2.2 to 2.5 V and has a maximum forward current rating of 25 mA, with a peak forward current capability of 140 mA for short durations. This LED is designed for low power consumption and is suitable for various applications, including status indicators, signage, decorative lighting, and architectural lighting. It is packaged in a popular T-1 diameter format and is available on tape and reel for automated assembly processes. The device is RoHS compliant and exhibits solid-state reliability, ensuring a long operational life. The operating temperature range is from -40°C to +85°C, making it versatile for different environmental conditions. Engineers should consider this LED for projects requiring efficient, reliable, and bright green illumination.

Datasheet Summary
Powered by GS/AI

The WP710A10SGD is a 3mm solid-state green LED from Kingbright Corporation, utilizing Gallium Phosphide technology to produce a super bright green light. It features a typical luminous intensity of 40 mcd at a forward current of 20 mA and has a viewing angle of 50 degrees. The LED operates with a forward voltage of 2.2 to 2.5 V and has a maximum forward current rating of 25 mA, with a peak forward current capability of 140 mA for short durations. This LED is designed for low power consumption and is suitable for various applications, including status indicators, signage, decorative lighting, and architectural lighting. It is packaged in a popular T-1 diameter format and is available on tape and reel for automated assembly processes. The device is RoHS compliant and exhibits solid-state reliability, ensuring a long operational life. The operating temperature range is from -40°C to +85°C, making it versatile for different environmental conditions. Engineers should consider this LED for projects requiring efficient, reliable, and bright green illumination.

Suppliers

Company
Product
Description
Supplier Links
3MM GREEN LED - WP710A10SGD - Kingbright Corporation
City of Industry, CA, USA
3MM GREEN LED
WP710A10SGD
3MM GREEN LED WP710A10SGD
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1723-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1723-ND
LED Indication - Discrete 754-1723-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10SGD
Standard LEDs - Through Hole WP710A10SGD
Standard LEDs - Through Hole Grn 40mcd 568nm 40 deg Diffused

Standard LEDs - Through Hole Grn 40mcd 568nm 40 deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10SGD 754-1723-ND WP710A10SGD
Product Name 3MM GREEN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 40+ Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details