Kingbright Corporation 5MM RED LED WP63IT

Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Datasheet Summary
Powered by GS/AI

The WP63IT is a 5mm high-efficiency red LED from Kingbright Corporation, utilizing Gallium Arsenide Phosphide on Gallium Phosphide for its light-emitting properties. It features a low profile and low power consumption, making it suitable for various applications including status indicators, signage, and decorative lighting. The LED has a typical luminous intensity of 80 mcd at a forward current of 10 mA, with a viewing angle of 30 degrees. It operates within a temperature range of -40°C to +85°C and has a maximum forward current rating of 30 mA. The device is RoHS compliant and offers solid-state reliability with a long operational life. The forward voltage ranges from 1.9V to 2.3V at 10 mA, and it has a peak emission wavelength of 627 nm. This LED is appropriate for projects requiring efficient and reliable red lighting solutions.

Datasheet Summary
Powered by GS/AI

The WP63IT is a 5mm high-efficiency red LED from Kingbright Corporation, utilizing Gallium Arsenide Phosphide on Gallium Phosphide for its light-emitting properties. It features a low profile and low power consumption, making it suitable for various applications including status indicators, signage, and decorative lighting. The LED has a typical luminous intensity of 80 mcd at a forward current of 10 mA, with a viewing angle of 30 degrees. It operates within a temperature range of -40°C to +85°C and has a maximum forward current rating of 30 mA. The device is RoHS compliant and offers solid-state reliability with a long operational life. The forward voltage ranges from 1.9V to 2.3V at 10 mA, and it has a peak emission wavelength of 627 nm. This LED is appropriate for projects requiring efficient and reliable red lighting solutions.

Suppliers

Company
Product
Description
Supplier Links
5MM RED LED - WP63IT - Kingbright Corporation
City of Industry, CA, USA
5MM RED LED
WP63IT
5MM RED LED WP63IT
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low profile
  • Low power consumption
  • Viewing angle - 30°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP63IT
Standard LEDs - Through Hole WP63IT
Standard LEDs - Through Hole Red 625nm Transparent 50mcd

Standard LEDs - Through Hole Red 625nm Transparent 50mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP63IT WP63IT
Product Name 5MM RED LED Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 30+
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED White Lighting - 516-4176-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
LED Indication - Discrete - C503B-GCN-CA0B0781-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers