Kingbright Corporation 3MM RED LED WP710A10SRD/J4

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED - WP710A10SRD/J4 - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED
WP710A10SRD/J4
3MM RED LED WP710A10SRD/J4
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Alternative Parts (Cross-Reference): Cross Manufacturer: Kingbright Category: Optoelectronics LED Indication - Discrete Package: Bulk Product Status: Active Color: Red Configuration: Standard Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 500mcd

Alternative Parts (Cross-Reference): Cross
Manufacturer: Kingbright
Category: Optoelectronics LED Indication - Discrete
Package: Bulk
Product Status: Active
Color: Red
Configuration: Standard
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 500mcd

Buy Now Datasheet
LED Indication - Discrete - 754-1895-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1895-ND
LED Indication - Discrete 754-1895-ND
Red 640nm LED Indication - Discrete 2.1V Radial

Red 640nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10SRD/J4 754-1895-ND
Product Name 3MM RED LED Optoelectronics LED Indication - Discrete LED Indication - Discrete
LED Package: 3mm (T1) Viewing Angle 40+ Radial
LED Type Red Red; Red Red
Peak Wavelength 640 nm (6400 Å) 660 nm (6600 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details