Kingbright Corporation 5MM BLINKING RED LED WP56BHD

Description
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BLINKING RED LED - WP56BHD - Kingbright Corporation
City of Industry, CA, USA
5MM BLINKING RED LED
WP56BHD
5MM BLINKING RED LED WP56BHD
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • T-1 3/4 package
  • Built-in blinking IC.
  • Operation voltage from 3.5V to 14V
  • Blinking frequency from 3.0Hz to 1.5Hz.
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP56BHD
Standard LEDs - Through Hole WP56BHD
Standard LEDs - Through Hole Red Blinking LED 635nm, 4 mcd

Standard LEDs - Through Hole Red Blinking LED 635nm, 4 mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP56BHD WP56BHD
Product Name 5MM BLINKING RED LED Standard LEDs - Through Hole
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details