Kingbright Corporation 5MM BI-LEVEL RED LED WP1503EB/2ID

Description
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-LEVEL RED LED - WP1503EB/2ID - Kingbright Corporation
City of Industry, CA, USA
5MM BI-LEVEL RED LED
WP1503EB/2ID
5MM BI-LEVEL RED LED WP1503EB/2ID
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Stackable units
  • Different color combination is available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1503EB/2ID
Product Name 5MM BI-LEVEL RED LED
LED Package: Bi-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1071-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details