Kingbright Corporation 5MM GAALAS LED,BI-POLAR WP57SRSRD

Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Datasheet Summary
Powered by GS/AI

The WP57SRSRD is a 5mm solid-state LED from Kingbright Corporation, featuring a super bright red emission color produced with Gallium Aluminum Arsenide (GaAlAs). It has a typical luminous intensity of 150 mcd at a forward current of 20mA and a viewing angle of 60 degrees. The LED operates with a forward voltage range of 1.85V to 2.5V and is rated for a maximum forward current of 30mA, with a peak forward current of 155mA. This LED is RoHS compliant and is suitable for various applications including status indicators, signage, decorative lighting, and architectural lighting. It has a long operational life and low power consumption, making it a reliable choice for energy-efficient designs. Precautions for handling include protection against electrostatic discharge, and it is recommended to follow specific mounting and soldering guidelines to ensure optimal performance. The operating temperature range is -40°C to +85°C, with a storage temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The WP57SRSRD is a 5mm solid-state LED from Kingbright Corporation, featuring a super bright red emission color produced with Gallium Aluminum Arsenide (GaAlAs). It has a typical luminous intensity of 150 mcd at a forward current of 20mA and a viewing angle of 60 degrees. The LED operates with a forward voltage range of 1.85V to 2.5V and is rated for a maximum forward current of 30mA, with a peak forward current of 155mA. This LED is RoHS compliant and is suitable for various applications including status indicators, signage, decorative lighting, and architectural lighting. It has a long operational life and low power consumption, making it a reliable choice for energy-efficient designs. Precautions for handling include protection against electrostatic discharge, and it is recommended to follow specific mounting and soldering guidelines to ensure optimal performance. The operating temperature range is -40°C to +85°C, with a storage temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
5MM GAALAS LED,BI-POLAR - WP57SRSRD - Kingbright Corporation
City of Industry, CA, USA
5MM GAALAS LED,BI-POLAR
WP57SRSRD
5MM GAALAS LED,BI-POLAR WP57SRSRD
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 60°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP57SRSRD
Standard LEDs - Through Hole WP57SRSRD
Standard LEDs - Through Hole Red Red 640 640nm Diffused 150 150mcd

Standard LEDs - Through Hole Red Red 640 640nm Diffused 150 150mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP57SRSRD WP57SRSRD
Product Name 5MM GAALAS LED,BI-POLAR Standard LEDs - Through Hole
LED Package: Round Bi-Color
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details