Kingbright Corporation 5MM LOW PROFILE GRN.LED WP63GD

Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM LOW PROFILE GRN.LED - WP63GD - Kingbright Corporation
City of Industry, CA, USA
5MM LOW PROFILE GRN.LED
WP63GD
5MM LOW PROFILE GRN.LED WP63GD
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low profile
  • Low power consumption
  • Viewing angle - 30°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1474-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1474-ND
LED Indication - Discrete 754-1474-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP63GD
Standard LEDs - Through Hole WP63GD
Standard LEDs - Through Hole GREEN DIFFUSED

Standard LEDs - Through Hole GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP63GD 754-1474-ND WP63GD
Product Name 5MM LOW PROFILE GRN.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 60+ Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Optoelectronics - LED Indication - Discrete - 1241909-SML-LXL1209USBC-TR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 50 degrees
View Details
2 suppliers