Kingbright Corporation 3MM GREEN LED WP3A10GD

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GREEN LED - WP3A10GD - Kingbright Corporation
City of Industry, CA, USA
3MM GREEN LED
WP3A10GD
3MM GREEN LED WP3A10GD
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Industrial machinery
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-1715-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1715-ND
LED Indication - Discrete 754-1715-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP3A10GD
Standard LEDs - Through Hole WP3A10GD
Standard LEDs - Through Hole Grn 30mcd 568nm 60 deg Diffused

Standard LEDs - Through Hole Grn 30mcd 568nm 60 deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP3A10GD 754-1715-ND WP3A10GD
Product Name 3MM GREEN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 60+ Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details