Kingbright Corporation 4MM RED LED WP44ID

Description
4MM RED LED
Description
4MM RED LED
Datasheet
Datasheet Summary
Powered by GS/AI

The WP44ID is a 4mm solid-state red LED from Kingbright Corporation, utilizing Gallium Arsenide Phosphide on Gallium Phosphide for its light-emitting properties. This LED features low power consumption and is designed for versatile mounting on printed circuit boards or panels. It has a typical luminous intensity of 20 mcd at a forward current of 10 mA and a viewing angle of 80 degrees, making it suitable for various applications such as status indicators, illuminators, signage, and decorative lighting. The LED operates with a forward voltage range of 1.9 to 2.3 V and can handle a maximum forward current of 30 mA, with a peak forward current of 160 mA for short durations. It is rated for a power dissipation of 75 mW and can function within an operating temperature range of -40 to +85°C. The device is RoHS compliant and designed to be reliable and rugged, making it a suitable choice for both commercial and residential applications.

Datasheet Summary
Powered by GS/AI

The WP44ID is a 4mm solid-state red LED from Kingbright Corporation, utilizing Gallium Arsenide Phosphide on Gallium Phosphide for its light-emitting properties. This LED features low power consumption and is designed for versatile mounting on printed circuit boards or panels. It has a typical luminous intensity of 20 mcd at a forward current of 10 mA and a viewing angle of 80 degrees, making it suitable for various applications such as status indicators, illuminators, signage, and decorative lighting. The LED operates with a forward voltage range of 1.9 to 2.3 V and can handle a maximum forward current of 30 mA, with a peak forward current of 160 mA for short durations. It is rated for a power dissipation of 75 mW and can function within an operating temperature range of -40 to +85°C. The device is RoHS compliant and designed to be reliable and rugged, making it a suitable choice for both commercial and residential applications.

Suppliers

Company
Product
Description
Supplier Links
4MM RED LED - WP44ID - Kingbright Corporation
City of Industry, CA, USA
4MM RED LED
WP44ID
4MM RED LED WP44ID
4MM RED LED

4MM RED LED

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP44ID
Product Name 4MM RED LED
LED Package: Round-4mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
3X2.4MM ORANGE SMD LED - AP23SECK/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details