Kingbright Corporation LEDs L-934SRC-J4

Description
Super Bright Red LED, 3mm, 3100-4500mcd
Request a Quote
Description
Super Bright Red LED, 3mm, 3100-4500mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8486503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Bright Red LED, 3mm, 3100-4500mcd

Super Bright Red LED, 3mm, 3100-4500mcd

Supplier's Site
LEDs - 1651781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Bright Red LED, 3mm, 3100-4500mcd

Super Bright Red LED, 3mm, 3100-4500mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8486503
Product Name LEDs
LED Package: 3 x 4.6mm
LED Type Red; Clear
Peak Wavelength 640 nm (6400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
2.2X1.4MM ORANGE SMD LED - AA2214SES/J4 - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XLVGMYK59M-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details