Kingbright Corporation 3MM ORANGE LED WP132XSEC/J4-AMT

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM ORANGE LED - WP132XSEC/J4-AMT - Kingbright Corporation
City of Industry, CA, USA
3MM ORANGE LED
WP132XSEC/J4-AMT
3MM ORANGE LED WP132XSEC/J4-AMT
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP132XSEC/J4-AMT
Standard LEDs - Through Hole WP132XSEC/J4-AMT
Standard LEDs - Through Hole Orange 4200mcd 605nm 50 Deg

Standard LEDs - Through Hole Orange 4200mcd 605nm 50 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP132XSEC/J4-AMT WP132XSEC/J4-AMT
Product Name 3MM ORANGE LED Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 50+
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LEDs - 1682446 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Yellow; Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
3 suppliers