Kingbright Corporation 3MM GRN.LED WP132XGD

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GRN.LED - WP132XGD - Kingbright Corporation
City of Industry, CA, USA
3MM GRN.LED
WP132XGD
3MM GRN.LED WP132XGD
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1210-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1210-ND
LED Indication - Discrete 754-1210-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP132XGD
Standard LEDs - Through Hole WP132XGD
Standard LEDs - Through Hole GREEN DIFFUSED

Standard LEDs - Through Hole GREEN DIFFUSED

Buy Now Datasheet
3MM GREEN LED, LAMP THOLE, BULK - 70062928 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM GREEN LED, LAMP THOLE, BULK
70062928
3MM GREEN LED, LAMP THOLE, BULK 70062928
3MM GREEN LED, LAMP THOLE, BULK

3MM GREEN LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP132XGD 754-1210-ND WP132XGD 70062928
Product Name 3MM GRN.LED LED Indication - Discrete Standard LEDs - Through Hole 3MM GREEN LED, LAMP THOLE, BULK
LED Package: 3mm (T1) Viewing Angle 60+ Radial
LED Type Green Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - XLCBD11W-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details