Kingbright Corporation 5MM BI-COLOR RED/GRN LED WP59EGW

Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-COLOR RED/GRN LED - WP59EGW - Kingbright Corporation
City of Industry, CA, USA
5MM BI-COLOR RED/GRN LED
WP59EGW
5MM BI-COLOR RED/GRN LED WP59EGW
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • 3 leads with one common lead
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1232-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1232-ND
LED Indication - Discrete 754-1232-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP59EGW
Standard LEDs - Through Hole WP59EGW
Standard LEDs - Through Hole RED/GREEN DIFFUSED 3-LEAD

Standard LEDs - Through Hole RED/GREEN DIFFUSED 3-LEAD

Buy Now Datasheet
5MM BI-COLOR RED/GRN LED, LAMP THOLE, BULK - 70062954 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM BI-COLOR RED/GRN LED, LAMP THOLE, BULK
70062954
5MM BI-COLOR RED/GRN LED, LAMP THOLE, BULK 70062954
5MM BI-COLOR RED/GRN LED, LAMP THOLE, BULK

5MM BI-COLOR RED/GRN LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP59EGW 754-1232-ND WP59EGW 70062954
Product Name 5MM BI-COLOR RED/GRN LED LED Indication - Discrete Standard LEDs - Through Hole 5MM BI-COLOR RED/GRN LED, LAMP THOLE, BULK
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Green Red; Green; Multi-Colored Red; Green; Multi-Colored
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 565 to 627 nm (5650 to 6270 Å) 1.11 nm (11.1 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED White Lighting - 846-1081-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
LED Indication - Discrete - 67-1694-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers