Kingbright Corporation LED Indication - Discrete WP1034GDT

Description
2MM FLAT TOP GRN LED
Request a Quote Datasheet
Description
2MM FLAT TOP GRN LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-WP1034GDT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP1034GDT-ND
LED Indication - Discrete 754-WP1034GDT-ND
2MM FLAT TOP GRN LED

2MM FLAT TOP GRN LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1034GDT
Standard LEDs - Through Hole WP1034GDT
Standard LEDs - Through Hole Green Diffused 568nm 6mcd

Standard LEDs - Through Hole Green Diffused 568nm 6mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-WP1034GDT-ND WP1034GDT
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-1845-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green; Blue; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details