Kingbright Corporation 3MM CYLINDRICAL RED LED WP424IDT

Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM CYLINDRICAL RED LED - WP424IDT - Kingbright Corporation
City of Industry, CA, USA
3MM CYLINDRICAL RED LED
WP424IDT
3MM CYLINDRICAL RED LED WP424IDT
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Cylindrical type
  • Viewing angle - 100°
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1305-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1305-ND
LED Indication - Discrete 754-1305-ND
Red 617nm LED Indication - Discrete 2V Radial

Red 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
3MM CYLINDRICAL RED LED, LAMP THOLE, BULK - 70062946 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM CYLINDRICAL RED LED, LAMP THOLE, BULK
70062946
3MM CYLINDRICAL RED LED, LAMP THOLE, BULK 70062946
3MM CYLINDRICAL RED LED, LAMP THOLE, BULK

3MM CYLINDRICAL RED LED, LAMP THOLE, BULK

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP424IDT
Standard LEDs - Through Hole WP424IDT
Standard LEDs - Through Hole 3mm FLAT TOP RED DIF

Standard LEDs - Through Hole 3mm FLAT TOP RED DIF

Buy Now Datasheet
LED RED DIFFUSED T-1 T/H - 432-WP424IDT - Utmel Electronic Limited
Hong Kong, China
LED RED DIFFUSED T-1 T/H
432-WP424IDT
LED RED DIFFUSED T-1 T/H 432-WP424IDT
LED RED DIFFUSED T-1 T/H

LED RED DIFFUSED T-1 T/H

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP424IDT 754-1305-ND 70062946 WP424IDT 432-WP424IDT
Product Name 3MM CYLINDRICAL RED LED LED Indication - Discrete 3MM CYLINDRICAL RED LED, LAMP THOLE, BULK Standard LEDs - Through Hole LED RED DIFFUSED T-1 T/H
LED Package: Cylindrical-3mm (T1) Radial
LED Type Red Red Red Red; Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å) 627 nm (6270 Å) 627 nm (6270 Å)
Viewing Angle 100 degrees 100 degrees 100 degrees
Luminous Intensity 4 milliCandela 4 milliCandela 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details
Reverse mount available chip LED with lens - SML-S13VT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers