Kingbright Corporation 5X5MM ORANGE-RED LED WP1553EDT

Description
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X5MM ORANGE-RED LED - WP1553EDT - Kingbright Corporation
City of Industry, CA, USA
5X5MM ORANGE-RED LED
WP1553EDT
5X5MM ORANGE-RED LED WP1553EDT
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Viewing angle - 110°
  • Lead free
  • RoHS compliant
  • Flush mount panel indicator
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1553EDT
Product Name 5X5MM ORANGE-RED LED
LED Package: Rectangular-5X5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details