Kingbright Corporation Datasheets for Light Emitting Diodes (LED)

Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment...
Features and Applications 8mm diameter, bi-color lamp 3 leads with one common lead Viewing angle - 50° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment...
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator...
Features and Applications Design for high current operation Low power consumption Low thermal resistance Package in tube for use with automatic insertion equipment RoHS compliant Automotive Exterior lighting Electronic signs...
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting
Features and Applications High temperature resistant housing Housing material: PPA Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Diagnostic or panel status indicator Industrial equipment Data...
Features and Applications Low power consumption 3 leads with one common lead Viewing angle - 50° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting...
Features and Applications Low power consumption Low profile Low thermal resistance Package in tube for use with automatic insertion equipment RoHS compliant Automotive Exterior lighting Electronic signs and signals Speciality...
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 18° Package: 500pcs / bag Lead free RoHS compliant Signage application Portable / mobile application Decorative...
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals...
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting...
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial...
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Features and Applications Low power consumption Viewing angle - 30° Available on tape and reel RoHS compiant Traffic signage Decorative & entertainment lighting Commercial & Residential architectural lighting
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment
Features and Applications Pre-trimmed leads for PC board mounting Housing UL rating: 94V-0 Housing material: type 66 nylon Viewing angle: 40° Package: 125pcs /bag RoHS compliant Diagnostic or panel status...
Features and Applications Pre-trimmed leads for pc mounting Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial...
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or...
Features and Applications Pre-trimmed leads for pc mounting Tri-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or...
Features and Applications Pre-trimmed leads for pc mounting Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment...
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel...
Features and Applications Quad-level design Lower power consumption Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Features and Applications Qual level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial...
Features and Applications Tri-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment...

<< Prev