Kingbright Corporation 1.8MM RED LED WP4060ID

Description
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8MM RED LED - WP4060ID - Kingbright Corporation
City of Industry, CA, USA
1.8MM RED LED
WP4060ID
1.8MM RED LED WP4060ID
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • 1.8mm diameter small size LED lamp
  • Versatile mounting on PCB or panel
  • Viewing angle - 70°
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-1374-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1374-ND
LED Indication - Discrete 754-1374-ND
Red 617nm LED Indication - Discrete 2V Radial

Red 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP4060ID
Standard LEDs - Through Hole WP4060ID
Standard LEDs - Through Hole Red 625nm 15mcd 70 Deg Diffused

Standard LEDs - Through Hole Red 625nm 15mcd 70 Deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP4060ID 754-1374-ND WP4060ID
Product Name 1.8MM RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round-1.8mm Radial
LED Type Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LEDs - 1736422 - RS Components, Ltd.
OSRAM Opto Semiconductors
Specs
LED Package: 3 x 3 x 0.6mm
LED Type Blue; White; Blue
Peak Wavelength 461 nm (4610 Å)
View Details
2 suppliers