Kingbright Corporation 5MM BLUE LED WP7083QBD/D

Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BLUE LED - WP7083QBD/D - Kingbright Corporation
City of Industry, CA, USA
5MM BLUE LED
WP7083QBD/D
5MM BLUE LED WP7083QBD/D
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 60°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP7083QBD/D
Product Name 5MM BLUE LED
LED Package: 5mm (T1 3/4) Viewing Angle 60+
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
1.6X0.8MM ORG SMD LED - AP1608SECK - Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
4 suppliers