Kingbright Corporation Optics - LEDs - Light Pipes - WP7104ZGC WP7104ZGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000753-WP7104ZGC Packaging: Bulk Luminous Intensity: 6.5 cd Forward Current: 20 mA Viewing Angle: 34 ° Lens Color: Clear Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000753-WP7104ZGC Packaging: Bulk Luminous Intensity: 6.5 cd Forward Current: 20 mA Viewing Angle: 34 ° Lens Color: Clear Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - WP7104ZGC - 1000753-WP7104ZGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - WP7104ZGC
1000753-WP7104ZGC
Optics - LEDs - Light Pipes - WP7104ZGC 1000753-WP7104ZGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000753-WP7104ZGC Packaging: Bulk Luminous Intensity: 6.5 cd Forward Current: 20 mA Viewing Angle: 34 ° Lens Color: Clear Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000753-WP7104ZGC
Packaging: Bulk
Luminous Intensity: 6.5 cd
Forward Current: 20 mA
Viewing Angle: 34 °
Lens Color: Clear
Categories: Optics - LEDs - Light Pipes
Lens Style: Dome
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Green

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1000753-WP7104ZGC
Product Name Optics - LEDs - Light Pipes - WP7104ZGC
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 50 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details