Kingbright Corporation 3MM CYLINDRICAL ORANGE-RED LED WP424EDT

Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM CYLINDRICAL ORANGE-RED LED - WP424EDT - Kingbright Corporation
City of Industry, CA, USA
3MM CYLINDRICAL ORANGE-RED LED
WP424EDT
3MM CYLINDRICAL ORANGE-RED LED WP424EDT
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Cylindrical type
  • Viewing angle - 100°
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP424EDT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP424EDT-ND
LED Indication - Discrete WP424EDT-ND
Orange 617nm LED Indication - Discrete 2V Radial

Orange 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP424EDT
Standard LEDs - Through Hole WP424EDT
Standard LEDs - Through Hole Orange 625nm Diffused 5mcd

Standard LEDs - Through Hole Orange 625nm Diffused 5mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP424EDT WP424EDT-ND WP424EDT
Product Name 3MM CYLINDRICAL ORANGE-RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Cylindrical-3mm (T1) Radial
LED Type Orange Orange
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details