Kingbright Corporation 5X5MM RED LED WP1553IDT

Description
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X5MM RED LED - WP1553IDT - Kingbright Corporation
City of Industry, CA, USA
5X5MM RED LED
WP1553IDT
5X5MM RED LED WP1553IDT
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Viewing angle - 110°
  • Lead free
  • RoHS compliant
  • Flush mount panel indicator
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1553IDT
Product Name 5X5MM RED LED
LED Package: Rectangular-5X5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503C-RCS-CYAZAAA2-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details