Kingbright Corporation 1.9X3.9MM RED LED WP144SRDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Description
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet
Datasheet Summary
Powered by GS/AI

The WP144SRDT is a Super Bright Red LED from Kingbright Corporation, featuring a compact size of 1.9mm x 3.9mm. It utilizes Gallium Aluminum Arsenide technology to deliver a peak wavelength of 655nm and a dominant wavelength of 640nm. The LED has a typical luminous intensity of 80 mcd at a forward current of 20mA, with a viewing angle of 110 degrees, making it suitable for various indicator applications. This LED operates with a forward voltage range of 1.85V to 2.5V and can handle a maximum DC forward current of 30mA, with a peak forward current of 155mA under specific conditions. It is designed for a wide operating temperature range of -40°C to +85°C and is RoHS compliant, ensuring it meets environmental standards. The device is characterized by low power consumption and solid-state reliability, making it a durable choice for long-term applications.

Datasheet Summary
Powered by GS/AI

The WP144SRDT is a Super Bright Red LED from Kingbright Corporation, featuring a compact size of 1.9mm x 3.9mm. It utilizes Gallium Aluminum Arsenide technology to deliver a peak wavelength of 655nm and a dominant wavelength of 640nm. The LED has a typical luminous intensity of 80 mcd at a forward current of 20mA, with a viewing angle of 110 degrees, making it suitable for various indicator applications. This LED operates with a forward voltage range of 1.85V to 2.5V and can handle a maximum DC forward current of 30mA, with a peak forward current of 155mA under specific conditions. It is designed for a wide operating temperature range of -40°C to +85°C and is RoHS compliant, ensuring it meets environmental standards. The device is characterized by low power consumption and solid-state reliability, making it a durable choice for long-term applications.

Suppliers

Company
Product
Description
Supplier Links
1.9X3.9MM RED LED - WP144SRDT - Kingbright Corporation
City of Industry, CA, USA
1.9X3.9MM RED LED
WP144SRDT
1.9X3.9MM RED LED WP144SRDT
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Viewing angle - 110°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP144SRDT
Standard LEDs - Through Hole WP144SRDT
Standard LEDs - Through Hole Red 640nm Diffused 70mcd

Standard LEDs - Through Hole Red 640nm Diffused 70mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP144SRDT WP144SRDT
Product Name 1.9X3.9MM RED LED Standard LEDs - Through Hole
LED Package: Rectangular-1.9X3.9mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
OSLON® Square LED - GW CSSRM1.BM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details