Kingbright Corporation LED Indication - Discrete WP710A10LSECK/J4

Description
Orange 611nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Orange 611nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1912-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1912-ND
LED Indication - Discrete 754-1912-ND
Orange 611nm LED Indication - Discrete 1.8V Radial

Orange 611nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10LSECK/J4
Standard LEDs - Through Hole WP710A10LSECK/J4
Standard LEDs - Through Hole 3MM LOW CURRENT ORANGE LED

Standard LEDs - Through Hole 3MM LOW CURRENT ORANGE LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1912-ND WP710A10LSECK/J4
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-AA4040CGCKT-HTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
LED Indication - Discrete - 1497-1332-6-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details