Kingbright Corporation 3.4MM INTERLOCKABLE RED INDICATOR WP1384AL/SRD

Description
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4MM INTERLOCKABLE RED INDICATOR - WP1384AL/SRD - Kingbright Corporation
City of Industry, CA, USA
3.4MM INTERLOCKABLE RED INDICATOR
WP1384AL/SRD
3.4MM INTERLOCKABLE RED INDICATOR WP1384AL/SRD
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leadds for PC mounting
  • Stackable units
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1384AL/SRD
Product Name 3.4MM INTERLOCKABLE RED INDICATOR
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1531-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
2 suppliers