Kingbright Corporation Optics - LEDs - Light Pipes - WP710A10HD WP710A10HD

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225202-WP710A10HD Packaging: Bulk Forward Voltage: 2.25 V Luminous Intensity: 3 mcd Forward Current: 20 mA Viewing Angle: 40 ° Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: Red
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225202-WP710A10HD Packaging: Bulk Forward Voltage: 2.25 V Luminous Intensity: 3 mcd Forward Current: 20 mA Viewing Angle: 40 ° Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - WP710A10HD - 1225202-WP710A10HD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - WP710A10HD
1225202-WP710A10HD
Optics - LEDs - Light Pipes - WP710A10HD 1225202-WP710A10HD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225202-WP710A10HD Packaging: Bulk Forward Voltage: 2.25 V Luminous Intensity: 3 mcd Forward Current: 20 mA Viewing Angle: 40 ° Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: Red

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225202-WP710A10HD
Packaging: Bulk
Forward Voltage: 2.25 V
Luminous Intensity: 3 mcd
Forward Current: 20 mA
Viewing Angle: 40 °
Categories: Optics - LEDs - Light Pipes
Lens Style: Dome
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Illumination Color: Red

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10HD
Standard LEDs - Through Hole WP710A10HD
Standard LEDs - Through Hole Red 660nm 3mcd 40deg diffused

Standard LEDs - Through Hole Red 660nm 3mcd 40deg diffused

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1225202-WP710A10HD WP710A10HD
Product Name Optics - LEDs - Light Pipes - WP710A10HD Standard LEDs - Through Hole
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
EXCELED™ series - SLI-343M8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details