Kingbright Corporation 3.4MM INTERLOCKABLE YEL. INDICATOR WP1384AL/YD

Description
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4MM INTERLOCKABLE YEL. INDICATOR - WP1384AL/YD - Kingbright Corporation
City of Industry, CA, USA
3.4MM INTERLOCKABLE YEL. INDICATOR
WP1384AL/YD
3.4MM INTERLOCKABLE YEL. INDICATOR WP1384AL/YD
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leadds for PC mounting
  • Stackable units
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1384AL/YD
Standard LEDs - Through Hole WP1384AL/YD
Standard LEDs - Through Hole Yellow 588nm Diffused 15mcd

Standard LEDs - Through Hole Yellow 588nm Diffused 15mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1384AL/YD WP1384AL/YD
Product Name 3.4MM INTERLOCKABLE YEL. INDICATOR Standard LEDs - Through Hole
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-343VC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1053-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details