Kingbright Corporation 3MM PURE GREEN LED WP132XPGD

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM PURE GREEN LED - WP132XPGD - Kingbright Corporation
City of Industry, CA, USA
3MM PURE GREEN LED
WP132XPGD
3MM PURE GREEN LED WP132XPGD
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1868-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1868-ND
LED Indication - Discrete 754-1868-ND
Green 557nm LED Indication - Discrete 2.25V Radial

Green 557nm LED Indication - Discrete 2.25V Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP132XPGD 754-1868-ND
Product Name 3MM PURE GREEN LED LED Indication - Discrete
LED Package: 3mm (T1) Viewing Angle 60+ Radial
LED Type Green Green
Peak Wavelength 557 nm (5570 Å) 557 nm (5570 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
Mini-mold side view chip LED - SML-A12WT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers