Kingbright Corporation LEDs L-934SGD-12V

Description
S/bright grn LED w/resistor,L934SGD-1 2V
Request a Quote
Description
S/bright grn LED w/resistor,L934SGD-1 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471476 - RS Components, Ltd.
Corby, Northants, United Kingdom
S/bright grn LED w/resistor,L934SGD-1 2V

S/bright grn LED w/resistor,L934SGD-12V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2471476
Product Name LEDs
LED Package: 3mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details