Kingbright Corporation 5MM.2 POS.RA.GRN LED WP1503EB/2GD

Description
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet
Description
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM.2 POS.RA.GRN LED - WP1503EB/2GD - Kingbright Corporation
City of Industry, CA, USA
5MM.2 POS.RA.GRN LED
WP1503EB/2GD
5MM.2 POS.RA.GRN LED WP1503EB/2GD
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Stackable units
  • Different color combination is available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP1503EB/2GD
939025-WP1503EB/2GD
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP1503EB/2GD 939025-WP1503EB/2GD
Manufacturer: Kingbright Win Source Part Number: 939025-WP1503EB/2GD Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green (x 2) Diffused, Tinted 2.2V 20mA Round with Domed Top 5mm, T-1 3/4 Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: WP1503 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1554, WP1503EB2GD

Manufacturer: Kingbright
Win Source Part Number: 939025-WP1503EB/2GD
Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green (x 2) Diffused, Tinted 2.2V 20mA Round with Domed Top 5mm, T-1 3/4 Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: WP1503
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1554, WP1503EB2GD

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1503EB/2GD 939025-WP1503EB/2GD
Product Name 5MM.2 POS.RA.GRN LED LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP1503EB/2GD
LED Package: Bi-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
3.0X1.0MM RA. RED SMD LED - APA3010SRCPRV-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
4 suppliers