Kingbright Corporation 3MM INFRARED EMITTER WP3A10SF4C

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM INFRARED EMITTER - WP3A10SF4C - Kingbright Corporation
City of Industry, CA, USA
3MM INFRARED EMITTER
WP3A10SF4C
3MM INFRARED EMITTER WP3A10SF4C
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • Viewing angle - 60°
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP3A10SF4C
Product Name 3MM INFRARED EMITTER
LED Package: Thru-Hole Infrared LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details