Kingbright Corporation 5MM GRN. LED WP1503GT

Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM GRN. LED - WP1503GT - Kingbright Corporation
City of Industry, CA, USA
5MM GRN. LED
WP1503GT
5MM GRN. LED WP1503GT
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • T-1 3/4 diameter flangeless package
  • Viewing angle - 60°
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP1503GT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP1503GT-ND
LED Indication - Discrete WP1503GT-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1503GT
Standard LEDs - Through Hole WP1503GT
Standard LEDs - Through Hole Green 568nm Transparent 60mcd

Standard LEDs - Through Hole Green 568nm Transparent 60mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1503GT WP1503GT-ND WP1503GT
Product Name 5MM GRN. LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 30+ Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details